Motorola moto g5S, 13,2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 7.1, Grey
Motorola moto g5S. Display diagonal: 13,2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 157 g