Motorola logo

Motorola one Fusion+ 16,5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 5000 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27273
Info modified on:
16 Jul 2024, 11:44:23
Short summary description Motorola one Fusion+ 16,5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 5000 mAh White:

Motorola one Fusion+, 16,5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 10, White

Long summary description Motorola one Fusion+ 16,5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 5000 mAh White:

Motorola one Fusion+. Display diagonal: 16,5 cm (6.5"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: White. Weight: 210 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.