MGA Entertainment logo

L.O.L. Surprise! OMG Doll Lights Series Asst

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156650
Info modified on:
14 Jun 2024, 09:09:50
Short summary description L.O.L. Surprise! OMG Doll Lights Series Asst:

L.O.L. Surprise! OMG Doll Lights Series Asst, Fashion doll, Female, 6 yr(s), Girl, Light effects, Multicolour

Long summary description L.O.L. Surprise! OMG Doll Lights Series Asst:

L.O.L. Surprise! OMG Doll Lights Series Asst. Jenis boneka: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl, Light effects, Material: Plastic, Product colour: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.