MEDION logo

MEDION Multimedia PC 6795 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63611
Info modified on:
02 Oct 2024, 12:18:02
Short summary description MEDION Multimedia PC 6795 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower Black:

MEDION Multimedia PC 6795, 2,53 GHz, Intel® Core™2 Duo, 9500, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description MEDION Multimedia PC 6795 Intel® Core™2 Duo 9500 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower Black:

MEDION Multimedia PC 6795. Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.