MEDION AKOYA PC E1016 D, 3,7 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi DL, Windows 10 Home
MEDION AKOYA PC E1016 D. Processor frequency: 3,7 GHz, Processor family: AMD A4, Processor model: A4-6300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8370D. Operating system installed: Windows 10 Home. Chassis type: Mini PC. Product type: PC. Product colour: Black