MEDION logo

MEDION MD 17385 electric kettle 1,7 L 2200 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40417
Info modified on:
05 Feb 2024, 09:04:41
Short summary description MEDION MD 17385 electric kettle 1,7 L 2200 W Black, Stainless steel:

MEDION MD 17385, 1,7 L, 2200 W, Black, Stainless steel, Plastic, Stainless steel, Adjustable thermostat, Water level indicator

Long summary description MEDION MD 17385 electric kettle 1,7 L 2200 W Black, Stainless steel:

MEDION MD 17385. Water tank capacity: 1,7 L. Power: 2200 W. Product colour: Black, Stainless steel, Housing material: Plastic, Stainless steel, Adjustable thermostat, Water level indicator, Overheat protection. Cordless. Keep warm function, Filtering

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.