MEDION MD 14302, White, Overlock, Variable, Rotary, 1000 SPM, Variable
MEDION MD 14302. Product colour: White, Sewing machine functions: Overlock, Stitch length: Variable. Power supply type: Electric, Power: 90 W. Width: 320 mm, Depth: 320 mm, Height: 280 mm