MEDION logo

MEDION MD 16054 contact grill

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80924
Info modified on:
14 Mar 2024, 17:58:34
Short summary description MEDION MD 16054 contact grill:

MEDION MD 16054, Black, Silver, Metal, Tabletop, Rotary, Grid, 1280 cm²

Long summary description MEDION MD 16054 contact grill:

MEDION MD 16054. Product colour: Black, Silver, Housing material: Metal, Form factor: Tabletop. Power: 2000 W. Width: 390 mm, Depth: 370 mm, Height: 185 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.