MEDION logo

MEDION 1TB HDDrive2Go USB 3.0 P83770 external hard drive 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140746
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION 1TB HDDrive2Go USB 3.0 P83770 external hard drive 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

MEDION 1TB HDDrive2Go USB 3.0 P83770, 1 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description MEDION 1TB HDDrive2Go USB 3.0 P83770 external hard drive 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

MEDION 1TB HDDrive2Go USB 3.0 P83770. Hard drive capacity: 1 TB, Hard drive size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Hard drive speed: 5400 RPM. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.