MEDION AKOYA PC P5339 F, 3,5 GHz, Intel® Core™ i7, 16 GB, 2,13 TB, DVD-RW, Windows 8
MEDION AKOYA PC P5339 F. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD,SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC