MEDION logo

MEDION AKOYA X PC S1003 D AMD E E2-1800 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Desktop Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49063
Info modified on:
14 May 2020, 14:47:37
Short summary description MEDION AKOYA X PC S1003 D AMD E E2-1800 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Desktop Black:

MEDION AKOYA X PC S1003 D, 1,7 GHz, AMD E, E2-1800, 4 GB, 320 GB, Windows 8

Long summary description MEDION AKOYA X PC S1003 D AMD E E2-1800 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Desktop Black:

MEDION AKOYA X PC S1003 D. Processor frequency: 1,7 GHz, Processor family: AMD E, Processor model: E2-1800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 7340. Wi-Fi. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.