MEDION AKOYA S2015, ARM Cortex, 1,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB
MEDION AKOYA S2015. Product type: Chromebook, Form factor: Clamshell. Processor family: ARM Cortex, Processor model: A17, Processor frequency: 1,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: ChromeOS. Product colour: Silver