MEDION AKOYA S4219, Intel® Pentium®, 1,6 GHz, 35,8 cm (14.1"), 1920 x 1080 pixels, 4 GB, 564 GB
MEDION AKOYA S4219. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 35,8 cm (14.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey