MEDION logo

MEDION LIFETAB P8911 (MD 99118) Intel Atom® 32 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84525
Info modified on:
14 Mar 2024, 19:42:15
Short summary description MEDION LIFETAB P8911 (MD 99118) Intel Atom® 32 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

MEDION LIFETAB P8911 (MD 99118), 22,6 cm (8.9"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Black, Silver

Long summary description MEDION LIFETAB P8911 (MD 99118) Intel Atom® 32 GB 22,6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

MEDION LIFETAB P8911 (MD 99118). Display diagonal: 22,6 cm (8.9"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.