MEDION logo

MEDION LIFE P4501 11,4 cm (4.5") Single SIM Android 4.1 3G 1 GB 4 GB 1700 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85052
Info modified on:
07 Aug 2020, 16:44:57
Short summary description MEDION LIFE P4501 11,4 cm (4.5") Single SIM Android 4.1 3G 1 GB 4 GB 1700 mAh Black:

MEDION LIFE P4501, 11,4 cm (4.5"), 1 GB, 4 GB, 8 MP, Android 4.1, Black

Long summary description MEDION LIFE P4501 11,4 cm (4.5") Single SIM Android 4.1 3G 1 GB 4 GB 1700 mAh Black:

MEDION LIFE P4501. Display diagonal: 11,4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product colour: Black. Weight: 145 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.