MEDION logo

MEDION GoPal E4445 EU+ navigator Handheld/Fixed 10,9 cm (4.3") TFT Touchscreen 175 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70960
Info modified on:
09 Aug 2018, 22:10:28
Short summary description MEDION GoPal E4445 EU+ navigator Handheld/Fixed 10,9 cm (4.3") TFT Touchscreen 175 g Black:

MEDION GoPal E4445 EU+, Internal, Eastern Europe, Western Europe, 10,9 cm (4.3"), TFT, Horizontal, Flash

Long summary description MEDION GoPal E4445 EU+ navigator Handheld/Fixed 10,9 cm (4.3") TFT Touchscreen 175 g Black:

MEDION GoPal E4445 EU+. Antenna: Internal. Map coverage: Eastern Europe, Western Europe. Display diagonal: 10,9 cm (4.3"), Display: TFT, Placement supported: Horizontal. Storage media type: Flash, Included memory card size: 2 GB. Processor frequency: 400 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.