MEDION AKOYA P62006, 3,2 GHz, Intel® Core™ i7, i7-8700, 8 GB, DDR4-SDRAM, 1,13 TB
MEDION AKOYA P62006. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: Hybrid-HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Product type: PC. Product colour: Black