Logitech Wireless Keyboard K350, Full-size (100%), Wireless, RF Wireless, QWERTY, Black
Logitech Wireless Keyboard K350. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Home. Product colour: Black