Lirio by Philips 3675011LI, 4 bulb(s), Halogen, E27, Black, Chrome
Lirio by Philips 3675011LI. Product colour: Black, Chrome, Mounting type: Surfaced, Housing material: Glass, Metal. Fitting/cap type: E27, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Input voltage: 230 V, AC input voltage: 230 V. Width: 500 mm, Height: 2690 mm, Length: 700 mm