LG logo

LG Blu-ray Disc Rewriter optical disc drive Internal Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132670
Info modified on:
22 Jul 2024, 11:46:37
Short summary description LG Blu-ray Disc Rewriter optical disc drive Internal Black:

LG Blu-ray Disc Rewriter, Black, Horizontal, Serial ATA, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., 22,16 MB/s, 16x

Long summary description LG Blu-ray Disc Rewriter optical disc drive Internal Black:

LG Blu-ray Disc Rewriter. Product colour: Black, Mounting: Horizontal. Interface: Serial ATA, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., DVD-ROM transfer rate (sustained mode): 22,16 MB/s. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.