LG logo

LG WD60J6WY1W washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39130
Info modified on:
27 May 2024, 12:38:39
Short summary description LG WD60J6WY1W washing machine Front-load 6 kg 1000 RPM White:

LG WD60J6WY1W, Front-load, 6 kg, B, 74 dB, 1000 RPM, 146 kWh

Long summary description LG WD60J6WY1W washing machine Front-load 6 kg 1000 RPM White:

LG WD60J6WY1W. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 146 kWh, Annual water consumption washing: 9500 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.