LG logo

LG SN9YG.DITALLK Black 5.1.2 channels 520 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86209
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG SN9YG.DITALLK Black 5.1.2 channels 520 W:

LG SN9YG.DITALLK, 5.1.2 channels, 520 W, DTS Digital Surround, DTS Virtual:X, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby..., Bass Blast, Bass Blast+, Standart, 300 W, Wireless

Long summary description LG SN9YG.DITALLK Black 5.1.2 channels 520 W:

LG SN9YG.DITALLK. Audio output channels: 5.1.2 channels, RMS rated power: 520 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby.... Soundbar speaker RMS power: 300 W. Konektivitas subwoofer: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Display type: LCD, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.