LG SN4R, 4.1 channels, 420 W, DTS Digital Surround, Dolby Digital, Bass Blast, Bass Blast+, 420 W, 82 dB
LG SN4R. Audio output channels: 4.1 channels, RMS rated power: 420 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 420 W, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer type: Active subwoofer, Subwoofer RMS power: 200 W, Subwoofer sensitivity: 85 dB. Product colour: Black, Audio formats supported: AAC, AAC+, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless