LG logo

LG S series SD550-GD6AK laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80912
Info modified on:
01 Feb 2025, 05:13:35
Short summary description LG S series SD550-GD6AK laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Black:

LG S series SD550-GD6AK, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description LG S series SD550-GD6AK laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Black:

LG S series SD550-GD6AK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black. Weight: 2,6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.