LG logo

LG P12RL.UA3 air conditioner Air conditioner outdoor unit Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112141
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG P12RL.UA3 air conditioner Air conditioner outdoor unit Silver:

LG P12RL.UA3, Air conditioner outdoor unit, Silver, Cooling, Heating, R410A, 15 m, -10 - 48 °C

Long summary description LG P12RL.UA3 air conditioner Air conditioner outdoor unit Silver:

LG P12RL.UA3. Type: Air conditioner outdoor unit, Product colour: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 201 kWh, Annual energy consumption (heating) (Average heating season): 1400 kWh. Outdoor unit noise level: 65 dB, Outdoor unit width: 71,7 cm, Outdoor unit depth: 23 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.