location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65B8SLC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65B8SLC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098274857 show
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect Colour on Perfect Black
  • - Alpha 7 Processor
  • - AI TV
  • - Cinema HDR
  • - Dolby Atmos
  • - Crescent Stand
Long product name LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver :
The long product name of LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" LG OLED TV, 3840 x 2160 px, Smart TV, Wi-Fi, 20W RMS, Bluetooth 4.2, 4 x HDMI, USB, 205 kWh, A
More>>>
LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
The official description of LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Colour on Perfect Black
OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels.

A New Brain, α7, Enhanced Picture Processing
α7 Intelligent Processor, optimized for LG OLED TV. LG TV's exclusive processing allows for the premium image quality of LED TV bringing a clearer and brighter viewing experience.

4K Cinema HDR, delivering the filmmaker's vision
LG’s 4K Cinema HDR delivers the filmmaker’s vision by supporting most HDR formats. Enjoy a truly cinematic experience at home with Dolby Vision and Advanced HDR by Technicolor, as well as HDR10 Pro and HLG Pro.

Dolby Atmos Cinematic Sound at Home
Dolby Atmos lifts your surround sound to new heights using an object based sound output to create impactful and immersive sound. Coupled with Dolby Vision this is the full cinema experience in your lounge.

The World As Your Gallery
See the Wonders of the World with Gallery Mode on LG OLED TV. Enjoy stunning images and artwork from around the globe, without leaving your lounge.
With a simple voice command or press of a button you will see and feel the incredible beauty of nature and art.

Design Purity to
Match a Perfect Picture

Only OLED's revolutionary construction is so thin and light that your TV design can be as pure as LG OLEDs Floating Picture on Glass or stylish Picture on Metal. Compliment any room with incredible technology.

Short summary description LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65B8SLC, 165,1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Silver

Long summary description LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of LG OLED65B8SLC TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

LG OLED65B8SLC. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
165,1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Screen format adjustments
Zoom
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
Peak luminance ratio
65%
TV tuner
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Timeshift
Yes
Audio
RMS rated power *
20 W
Audio decoders
DTS, Dolby Atmos
Sound modes
Clear Voice III
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Web browser
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
VESA mounting interfaces
300 x 200 mm
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
Parental control
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Audio (L/R) out
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Ports & interfaces
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
SimpLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Number of OSD languages
36
Power
Power consumption (typical) *
148 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1449 mm
Depth (with stand)
319 mm
Height (with stand)
901 mm
Weight (with stand)
23,1 kg
Width (without stand)
1449 mm
Depth (without stand)
47 mm
Height (without stand)
831 mm
Weight (without stand)
21,7 kg
Packaging data
Package width
1600 mm
Package depth
207 mm
Package height
1035 mm
Package weight
31 kg
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
MR18
Other features
Hybrid Log-Gamma (HLG)
Yes
Auto Depth Enhancer
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Intelligent Voice Recognition
Yes
Intelligent Voice Recognition languages
German, English, Spanish, French, Italian, Korean, Polish, Portuguese, Russian, Turkish
Annual energy consumption
205 kWh
Energy efficiency class (old)
A
Smart calibration
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 13:31:38
Uk has collected 17 expert reviews for LG OLED65B8SLC TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 13:31:16
While this means the 65B8 doesn't feature LG's most advanced picture processing technologies, the television still manages to pack the latest WRGB OLED panel from LG Display, multi-HDR support for the open-standard HDR10, broadcast-friendly HLG (Hybrid Lo...
Good True blacks, vibrant colours and wide viewing angles, The most comprehensive HDR format support (HDR10, HLG, Dolby Vision, Technicolor), Low input lag...
Bad Thin vertical streaks in very dark scenes, HDR not as impactful as full-array local dimming LCD TVs, Small risk of permanent burn-in with prolonged display of static logos...
Bottom line LG upgrades its 'entry-level' OLED TV for 2018 – and the results are sensational...
100%
Brand Image Product code Product Stock Price from
LG OLED65B8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)