LG OLED55G16LA.AEK, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, OLED, Smart TV, Wi-Fi
LG OLED55G16LA.AEK. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN