LG NB300, 2.1 channels, 300 W, Dolby Digital, DTS, 160 W, Wireless, 140 W
LG NB300. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W. Konektivitas subwoofer: Wireless, Subwoofer RMS power: 140 W. Product colour: Black, Audio formats supported: MP3, WMA. Connectivity technology: Wired & Wireless, Bluetooth version: 2.0+EDR