LG logo

LG MH6044V microwave Black, Stainless steel Grill microwave Countertop 20 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31182
Info modified on:
03 Jul 2024, 10:31:26
Short summary description LG MH6044V microwave Black, Stainless steel Grill microwave Countertop 20 L 800 W:

LG MH6044V, Countertop, Grill microwave, 20 L, 800 W, Built-in display, LED

Long summary description LG MH6044V microwave Black, Stainless steel Grill microwave Countertop 20 L 800 W:

LG MH6044V. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.