LG logo

LG LHB675 home cinema system 4.2 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146121
Info modified on:
24 Nov 2020, 18:56:29
Short summary description LG LHB675 home cinema system 4.2 channels 1000 W 3D Black:

LG LHB675, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, AVC, AVCHD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, XVID, 4.2 channels, 1000 W, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD

Long summary description LG LHB675 home cinema system 4.2 channels 1000 W 3D Black:

LG LHB675. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: AVC, AVCHD, FLV, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, XVID. Audio output channels: 4.2 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM, FM band range: 87,5 - 108 MHz. Front speaker type: 1-way, Front speakers RMS power: 668 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.