LG logo

LG LHB655N home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92609
Info modified on:
14 Mar 2024, 17:57:40
Short summary description LG LHB655N home cinema system 5.1 channels 1000 W 3D Black:

LG LHB655N, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, AVCHD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, 12-bit/148MHz, NTSC, PAL, 5.1 channels

Long summary description LG LHB655N home cinema system 5.1 channels 1000 W 3D Black:

LG LHB655N. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM, RDS features: CT, PLL, PS, PTY, RT. Front speakers RMS power: 332 W, Front speaker sensitivity: 81 dB, Front speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.