LG LH-C360SE, DVD player, NTSC, PAL, 5.1 channels, 185 W, 60 W, 50 W
LG LH-C360SE. Optical disc player type: DVD player. Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 185 W. Subwoofer RMS power: 60 W. Power consumption (typical): 50 W