LG K8 K350N, 12,7 cm (5"), 1,5 GB, 8 GB, 8 MP, Android 6.0, Black, Blue
LG K8 K350N. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2125 mAh. Product colour: Black, Blue. Weight: 144,6 g