LG Zero (H650E), 12,7 cm (5"), 1,5 GB, 16 GB, 13 MP, Android 5.1.1, Gold
LG Zero (H650E). Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 2050 mAh. Product colour: Gold. Weight: 154 g