LG Magna H500F, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.0, Titanium
LG Magna H500F. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product colour: Titanium. Weight: 137 g