LG logo

LG Leon H320 11,4 cm (4.5") Single SIM Android 5.0 3G 1 GB 8 GB 1900 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47794
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Leon H320 11,4 cm (4.5") Single SIM Android 5.0 3G 1 GB 8 GB 1900 mAh White:

LG Leon H320, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.0, White

Long summary description LG Leon H320 11,4 cm (4.5") Single SIM Android 5.0 3G 1 GB 8 GB 1900 mAh White:

LG Leon H320. Display diagonal: 11,4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 1900 mAh. Product colour: White. Weight: 139 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.