LG logo

LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33071
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh White:

LG G3 D855, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4.2, White

Long summary description LG G3 D855 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh White:

LG G3 D855. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,5 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: White. Weight: 151 g

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.