LG logo

LG G2 Mini D620 11,9 cm (4.7") Single SIM Android 4.4 4G Micro-USB B 1 GB 8 GB 2440 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49582
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G2 Mini D620 11,9 cm (4.7") Single SIM Android 4.4 4G Micro-USB B 1 GB 8 GB 2440 mAh White:

LG G2 Mini D620, 11,9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 4.4, White

Long summary description LG G2 Mini D620 11,9 cm (4.7") Single SIM Android 4.4 4G Micro-USB B 1 GB 8 GB 2440 mAh White:

LG G2 Mini D620. Display diagonal: 11,9 cm (4.7"), Display resolution: 540 x 960 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2440 mAh. Product colour: White. Weight: 121 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.