LG logo

LG CCF-345G mobile phone case 13,9 cm (5.46") Folio Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32304
Info modified on:
08 Oct 2019, 14:54:12
Short summary description LG CCF-345G mobile phone case 13,9 cm (5.46") Folio Blue:

LG CCF-345G, Folio, LG, LG G3, 13,9 cm (5.46"), Blue

Long summary description LG CCF-345G mobile phone case 13,9 cm (5.46") Folio Blue:

LG CCF-345G. Case type: Folio, Brand compatibility: LG, Compatibility: LG G3, Maximum screen size: 13,9 cm (5.46"), Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.