LG L3200TF 32" TFT 1280x768 PIP AV, 81,3 cm (32"), 1280 x 768 pixels, LCD, 8 ms, Silver
LG L3200TF 32" TFT 1280x768 PIP AV. Display diagonal: 81,3 cm (32"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver