LG logo

LG 24" Wide TFT LCD L246WHX computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61029
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG 24" Wide TFT LCD L246WHX computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG 24" Wide TFT LCD L246WHX, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description LG 24" Wide TFT LCD L246WHX computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG 24" Wide TFT LCD L246WHX. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.