LG logo

LG 24" LCD L246WH computer monitor 61 cm (24") 1920 x 1200 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119781
Info modified on:
08 May 2023, 14:43:34
Short summary description LG 24" LCD L246WH computer monitor 61 cm (24") 1920 x 1200 pixels HD Black:

LG 24" LCD L246WH, 61 cm (24"), 1920 x 1200 pixels, HD, 5 ms, Black

Long summary description LG 24" LCD L246WH computer monitor 61 cm (24") 1920 x 1200 pixels HD Black:

LG 24" LCD L246WH. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.