LG logo

LG 17" Slim Design computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51521
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 17" Slim Design computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:

LG 17" Slim Design, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 17" Slim Design computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:

LG 17" Slim Design. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.