LG HU80KSW, 2500 ANSI lumens, DLP, UHD 4K (3840x2160), 150000:1, 16:9, 1016 - 3810 mm (40 - 150")
LG HU80KSW. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual, Zoom ratio: 1.2:1, Throw ratio: 1.3 - 1.56:1. Noise level: 30 dB, Noise level (economic mode): 25 dB, On Screen Display (OSD) languages: BEL, Bulgarian, Croatian, Czech, German, Dutch, English, Spanish, French, Hungarian, Italian,.... RMS rated power: 14 W