LG logo

LG HLX56S soundbar speaker Black 4.1 channels 430 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78765
Info modified on:
21 Oct 2022, 10:36:06
Short summary description LG HLX56S soundbar speaker Black 4.1 channels 430 W:

LG HLX56S, 4.1 channels, 430 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 10%, Active subwoofer, Wireless

Long summary description LG HLX56S soundbar speaker Black 4.1 channels 430 W:

LG HLX56S. Audio output channels: 4.1 channels, RMS rated power: 430 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Konektivitas subwoofer: Wireless, Subwoofer RMS power: 150 W. Product colour: Black, Audio formats supported: MP3, WAV, WMA, Supported radio bands: FM. Power requirements: 5V, 500mA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.