LG logo

LG TONE Free FN4 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192802
Info modified on:
21 May 2024, 13:20:48
Short summary description LG TONE Free FN4 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

LG TONE Free FN4, True Wireless Stereo (TWS), Calls/Music, 5,4 g, Headset, Black

Long summary description LG TONE Free FN4 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

LG TONE Free FN4. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Weight: 5,4 g. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.