LG GT400.ANLDPW, Bar, Single SIM, 7,62 cm (3"), 5 MP, 1000 mAh, White
LG GT400.ANLDPW. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Display resolution: 400 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 350 h. Weight: 95 g. Product colour: White