LG logo

LG GSP545PZYZ side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67729
Info modified on:
27 May 2024, 11:56:09
Short summary description LG GSP545PZYZ side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545PZYZ, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description LG GSP545PZYZ side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545PZYZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 540 L, Noise level: 39 dB. Fridge net capacity: 362 L, Lamp type: LED. Freezer net capacity: 178 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 349 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.