LG logo

LG GSL325PVCV side-by-side refrigerator Freestanding 498 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98822
Info modified on:
27 May 2024, 11:53:37
Short summary description LG GSL325PVCV side-by-side refrigerator Freestanding 498 L Stainless steel:

LG GSL325PVCV, Freestanding, Stainless steel, Touch, LED, Tempered glass, 498 L

Long summary description LG GSL325PVCV side-by-side refrigerator Freestanding 498 L Stainless steel:

LG GSL325PVCV. Appliance placement: Freestanding, Product colour: Stainless steel, Control type: Touch. Total net capacity: 498 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 300 L, Lamp type: LED. Freezer net capacity: 198 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy usage: 442 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.