LG logo

LG GSA-H42N-R DVD+/-RW 18xDL10x12xRAM optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GSA-H42N-R DVD+/-RW 18xDL10x12xRAM optical disc drive Internal:

LG GSA-H42N-R DVD+/-RW 18xDL10x12xRAM, Tray, Vertical/Horizontal, 2 MB, 48x, 18x, 32x

Long summary description LG GSA-H42N-R DVD+/-RW 18xDL10x12xRAM optical disc drive Internal:

LG GSA-H42N-R DVD+/-RW 18xDL10x12xRAM. Disc loading type: Tray, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.